Olympic Wire and Cable Corporation HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED 351 BROWN CX/1000

Description
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.
Description
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

Suppliers

Company
Product
Description
Supplier Links
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED - 70193948 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED
70193948
HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED 70193948
UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

UL Style 1007. CSA Style TR-64 MIL-W-76B. 300 V, 80°C. Stranded tinned copper, color coded, medium wall polyvinylchloride insulation. –40°C to +105°C. Resistant to acids, alkalis, oil, flame, moisture and fungus.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193948
Product Name HOOK UP WIRE, 22AWG STRANDED (7X30), PVC INSULATED
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details