-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70193671 |
| Product Name | Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -65 degC; 200 degC; 600 V; |
| Approvals | MIL-W-16878/4 |
| Rated Voltage | 600 volts |
| Rated Temperature | -65 to ? C (-85 to ? F) |