Olympic Wire and Cable Corporation Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -65 degC; 200 degC; 600 V 313 BLACK CX/100

Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -65 degC; 200 degC; 600 V - 70193660 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -65 degC; 200 degC; 600 V
70193660
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -65 degC; 200 degC; 600 V 70193660
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70193660
Product Name Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -65 degC; 200 degC; 600 V
Approvals MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1412073001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details