Olympic Wire and Cable Corporation Wire, Hook-Up; 20 AWG; 19/32; 0.010 in.; 0.059 in.; -65 degC; 200 degC; 600 V; 309 RED CX/500

Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
Description
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Suppliers

Company
Product
Description
Supplier Links
Wire, Hook-Up; 20 AWG; 19/32; 0.010 in.; 0.059 in.; -65 degC; 200 degC; 600 V; - 70194289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 19/32; 0.010 in.; 0.059 in.; -65 degC; 200 degC; 600 V;
70194289
Wire, Hook-Up; 20 AWG; 19/32; 0.010 in.; 0.059 in.; -65 degC; 200 degC; 600 V; 70194289
-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflonâ® Type E Extruded Hook-Up Wire Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70194289
Product Name Wire, Hook-Up; 20 AWG; 19/32; 0.010 in.; 0.059 in.; -65 degC; 200 degC; 600 V;
Approvals UL Listing Mark; UL Listed, MIL-W-16878/4
Rated Voltage 600 volts
Rated Temperature -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details
Hook Up Wire - 173065-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details