-65 to +200°C Operating Temperature, 600 V, Single Conductor, Teflon® Type E Extruded Hook-Up Wire
Type E. Single conductor stranded silver plated copper, extruded TFE Teflon insulation. –65°C to +200°C. Voltage
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 70194213 |
| Product Name | Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; -65 degC; 200 degC; 600 V |
| Approvals | UL Listing Mark |