Multi-Conductor Mylar Foil Shielded Cable
Tinned copper conductors, polypropylene insulation. Individually shielded pairs with a 24 AWG common drain wire. Aluminum mylar shield. 22 AWG, 7/30 stranded conductors. Pairs cabled on common axis to reduce diameter. Chrome vinyl jacket. 400 V.
Multi-conductor, mylar foil shielded special audio and communication cables.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Audio Cables |
| Product Number | 70195221 |
| Product Name | Cable; 2; 22 AWG; 7/30; Aluminum Mylar;0.165 in.; 0.008 in. (Nom.) Wall; 400 V |
| Product Category | Cable |
| Cable Shielding | Foil |
| Cable Insulation | Polypropylene |
| Cable Conductor | Copper |