Olympic Wire and Cable Corporation Cable, Single Pair; 1; 2; 22 AWG; 7 x 30; Aluminum Mylar; 0.178 in.; 0.013 in. 2970

Description
Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Vinyl insulated, stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. 300 V. UL 2464.
Description
Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Vinyl insulated, stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. 300 V. UL 2464.

Suppliers

Company
Product
Description
Supplier Links
Cable, Single Pair; 1; 2; 22 AWG; 7 x 30; Aluminum Mylar; 0.178 in.; 0.013 in. - 70194985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Single Pair; 1; 2; 22 AWG; 7 x 30; Aluminum Mylar; 0.178 in.; 0.013 in.
70194985
Cable, Single Pair; 1; 2; 22 AWG; 7 x 30; Aluminum Mylar; 0.178 in.; 0.013 in. 70194985
Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield Vinyl insulated, stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. 300 V. UL 2464.

Multi-Conductor Mylar Foil Shield Cable, 22 AWG, 7 x 30 Stranding, Aluminum Mylar Shield
Vinyl insulated, stranded tinned copper drain wire, chrome vinyl jacket. Temperature Rating: –20°C to +80°C. 300 V. UL 2464.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70194985
Product Name Cable, Single Pair; 1; 2; 22 AWG; 7 x 30; Aluminum Mylar; 0.178 in.; 0.013 in.
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details