Olympic Wire and Cable Corporation Cable, Shielded; 2; 16 AWG; 19 x 29; 0.304 in.; 0.032 in.; 0.032 in.; Vinyl 2891

Description
Mylar Foil Shielded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable, Twisted Pair Stranded, tinned copper conductor, polyethylene-insulat ed, twisted pair, aluminum mylar shield, 18 AWG stranded tinned copper drain wire with chrome vinyl jacket. 600 V. Temperature Rating: –20°C to +60°C.
Description
Mylar Foil Shielded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable, Twisted Pair Stranded, tinned copper conductor, polyethylene-insulat ed, twisted pair, aluminum mylar shield, 18 AWG stranded tinned copper drain wire with chrome vinyl jacket. 600 V. Temperature Rating: –20°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Shielded; 2; 16 AWG; 19 x 29; 0.304 in.; 0.032 in.; 0.032 in.; Vinyl
70195030
Cable, Shielded; 2; 16 AWG; 19 x 29; 0.304 in.; 0.032 in.; 0.032 in.; Vinyl 70195030
Mylar Foil Shielded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable, Twisted Pair Stranded, tinned copper conductor, polyethylene-insulat ed, twisted pair, aluminum mylar shield, 18 AWG stranded tinned copper drain wire with chrome vinyl jacket. 600 V. Temperature Rating: –20°C to +60°C.

Mylar Foil Shielded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable, Twisted Pair
Stranded, tinned copper conductor, polyethylene-insulated, twisted pair, aluminum mylar shield, 18 AWG stranded tinned copper drain wire with chrome vinyl jacket. 600 V. Temperature Rating: –20°C to +60°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195030
Product Name Cable, Shielded; 2; 16 AWG; 19 x 29; 0.304 in.; 0.032 in.; 0.032 in.; Vinyl
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data