Olympic Wire and Cable Corporation Multiconductor Cable; 4; 18 AWG; 7 x 26; 0.205 in.; 0.010 in.; Vinyl; 0.020 in. 2890L

Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R
Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; 4; 18 AWG; 7 x 26; 0.205 in.; 0.010 in.; Vinyl; 0.020 in. - 70195314 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable; 4; 18 AWG; 7 x 26; 0.205 in.; 0.010 in.; Vinyl; 0.020 in.
70195314
Multiconductor Cable; 4; 18 AWG; 7 x 26; 0.205 in.; 0.010 in.; Vinyl; 0.020 in. 70195314
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness
Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green.

  • UL Classified CMR/CL3R
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195314
Product Name Multiconductor Cable; 4; 18 AWG; 7 x 26; 0.205 in.; 0.010 in.; Vinyl; 0.020 in.
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers