Olympic Wire and Cable Corporation Multiconductor Cable; 3; 18 AWG; 7 x 26; 0.188 in.; 0.010 in.; Vinyl; 0.020 in. 2888L

Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R
Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Multiconductor Cable; 3; 18 AWG; 7 x 26; 0.188 in.; 0.010 in.; Vinyl; 0.020 in.
70195313
Multiconductor Cable; 3; 18 AWG; 7 x 26; 0.188 in.; 0.010 in.; Vinyl; 0.020 in. 70195313
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness
Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green.

  • UL Classified CMR/CL3R
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195313
Product Name Multiconductor Cable; 3; 18 AWG; 7 x 26; 0.188 in.; 0.010 in.; Vinyl; 0.020 in.
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/300-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers
Aluminum Mylar Foil Shielded Communication Cable - 1633 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene; Polyvinyl Chloride
Cable Conductor Copper
View Details