Olympic Wire and Cable Corporation CABLE, MULTICONDUCTOR, POLYETHYLENE, SOUND/BRDCAST, 20AWG STRAND (10X30), 4 COND 2887

Description
Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.
Description
Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CABLE, MULTICONDUCTOR, POLYETHYLENE, SOUND/BRDCAST, 20AWG STRAND (10X30), 4 COND
70195023
CABLE, MULTICONDUCTOR, POLYETHYLENE, SOUND/BRDCAST, 20AWG STRAND (10X30), 4 COND 70195023
Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.

Stranded, tinned copper conductor, polyethylene-insulated, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.

Supplier's Site
Fort Worth, TX, USA
Cable, Shielded; 4; 20 AWG; 10 x 30; 0.225 in.; 0.016 in.; 0.020 in.; Vinyl
70195022
Cable, Shielded; 4; 20 AWG; 10 x 30; 0.225 in.; 0.016 in.; 0.020 in.; Vinyl 70195022
20 Gage Stranded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Twisted pair.

20 Gage Stranded Sound⁄BroADCast Audio and Instrumentation Multiconductor Cable
Stranded, tinned copper conductor, polyethylene-insulated, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.
Twisted pair.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Multiconductor Cables Control and Instrumentation Cables
Product Number 70195023 70195022
Product Name CABLE, MULTICONDUCTOR, POLYETHYLENE, SOUND/BRDCAST, 20AWG STRAND (10X30), 4 COND Cable, Shielded; 4; 20 AWG; 10 x 30; 0.225 in.; 0.016 in.; 0.020 in.; Vinyl
Product Category Cable
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Polyethylene; Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details