Olympic Wire and Cable Corporation Multiconductor Cable; 2; 18 AWG; 7 x 26; 0.169 in.; 0.010 in.; Vinyl; 0.020 in. 2886L

Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R
Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; 2; 18 AWG; 7 x 26; 0.169 in.; 0.010 in.; Vinyl; 0.020 in. - 70195312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable; 2; 18 AWG; 7 x 26; 0.169 in.; 0.010 in.; Vinyl; 0.020 in.
70195312
Multiconductor Cable; 2; 18 AWG; 7 x 26; 0.169 in.; 0.010 in.; Vinyl; 0.020 in. 70195312
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness
Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green.

  • UL Classified CMR/CL3R
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195312
Product Name Multiconductor Cable; 2; 18 AWG; 7 x 26; 0.169 in.; 0.010 in.; Vinyl; 0.020 in.
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/102-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Precision Test Cable, Economy, 67 GHz, 36.0″ - E67-3FT-EMEM+ - Mini-Circuits
Specs
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details