Olympic Wire and Cable Corporation Cable, Shielded; 2; 18 AWG; 16 x 30; 0.222 in.; 0.018 in.; 0.028 in.; Vinyl 2886

Description
18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Twisted pair, 20 AWG stranded tinned copper drain wire.
Description
18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Twisted pair, 20 AWG stranded tinned copper drain wire.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Shielded; 2; 18 AWG; 16 x 30; 0.222 in.; 0.018 in.; 0.028 in.; Vinyl
70195024
Cable, Shielded; 2; 18 AWG; 16 x 30; 0.222 in.; 0.018 in.; 0.028 in.; Vinyl 70195024
18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Twisted pair, 20 AWG stranded tinned copper drain wire.

18 Gage Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Foil Shielded Multiconductor Cable
Stranded, tinned copper conductor, polyethylene-insulated, 20 AWG drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.
Twisted pair, 20 AWG stranded tinned copper drain wire.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195024
Product Name Cable, Shielded; 2; 18 AWG; 16 x 30; 0.222 in.; 0.018 in.; 0.028 in.; Vinyl
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data