Olympic Wire and Cable Corporation Cable; 2; 20 AWG; 7 x 28; 0.204 in.; 0.016 in.; 0.028 in.; Chrome Vinyl; -20 de 2881

Description
Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Tinned copper, polyethylene insulated, conductors cabled, aluminum mylar shield, chrome vinyl jacket.
Description
Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Tinned copper, polyethylene insulated, conductors cabled, aluminum mylar shield, chrome vinyl jacket.

Suppliers

Company
Product
Description
Supplier Links
Cable; 2; 20 AWG; 7 x 28; 0.204 in.; 0.016 in.; 0.028 in.; Chrome Vinyl; -20 de - 70195018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 2; 20 AWG; 7 x 28; 0.204 in.; 0.016 in.; 0.028 in.; Chrome Vinyl; -20 de
70195018
Cable; 2; 20 AWG; 7 x 28; 0.204 in.; 0.016 in.; 0.028 in.; Chrome Vinyl; -20 de 70195018
Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage Stranded, tinned copper conductor, polyethylene-insulat ed, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C. Tinned copper, polyethylene insulated, conductors cabled, aluminum mylar shield, chrome vinyl jacket.

Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage
Stranded, tinned copper conductor, polyethylene-insulated, 20 AWG stranded tinned copper drain wire with chrome vinyl jacket. 300 V. Temperature Rating: –20°C to +60°C.
Tinned copper, polyethylene insulated, conductors cabled, aluminum mylar shield, chrome vinyl jacket.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195018
Product Name Cable; 2; 20 AWG; 7 x 28; 0.204 in.; 0.016 in.; 0.028 in.; Chrome Vinyl; -20 de
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Standards / Certifications ISO; USP Class VI
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details