Olympic Wire and Cable Corporation Cable, Shielded; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Vinyl 2880

Description
Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Multiconductor Cable, 22 AWG Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2093.
Description
Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Multiconductor Cable, 22 AWG Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2093.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Shielded; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Vinyl
70194991
Cable, Shielded; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Vinyl 70194991
Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Multiconductor Cable, 22 AWG Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2093.

Sound⁄BroADCast Audio and Instrumentation Aluminum Mylar Multiconductor Cable, 22 AWG
Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2093.

Supplier's Site
Fort Worth, TX, USA
Cable; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Chrome Vinyl; -20 de
70194992
Cable; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Chrome Vinyl; -20 de 70194992
Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2093. Tinned copper, polyethylene insulated, conductors cabled, aluminum mylar shield, chrome vinyl jacket.

Cable, 0.016 in. Insulation Thickness, Chrome Vinyl Jacket Material, 350 V Rated Voltage
Stranded, tinned copper conductor, polyethylene insulated, 22 AWG stranded tinned copper drain wire with gray vinyl jacket. 350 V. Temperature Rating: –20 to +80 C. UL 2093.
Tinned copper, polyethylene insulated, conductors cabled, aluminum mylar shield, chrome vinyl jacket.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Control and Instrumentation Cables Multiconductor Cables
Product Number 70194991 70194992
Product Name Cable, Shielded; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Vinyl Cable; 3; 22 AWG; 7 x 30; 0.183 in.; 0.016 in.; 0.025 in.; Chrome Vinyl; -20 de
Product Type Multiconductor Cable
Cable Jacket Vinyl Chrome Vinyl
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper Copper
Cable Shielding Foil Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
System cable - 706-3140/401-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers