Olympic Wire and Cable Corporation Multiconductor Cable; 2; 22 AWG; 7 x 30; 0.141 in.; 0.010 in.; Vinyl; 0.020 in. 2877L

Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R
Description
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Multiconductor Cable; 2; 22 AWG; 7 x 30; 0.141 in.; 0.010 in.; Vinyl; 0.020 in.
70195311
Multiconductor Cable; 2; 22 AWG; 7 x 30; 0.141 in.; 0.010 in.; Vinyl; 0.020 in. 70195311
Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green. UL Classified CMR/CL3R

Low Voltage Control Foil Shielded Multi-Conductor Cables, 0.010 in. Insulation Thickness
Bare copper, vinyl insulated, cabled, aluminum mylar shield, stranded tinned copper drain wire, chrome vinyl jacket. Insulation Thickness: 0.010". Jacket Thickness: 0.020". Temperature Rating: –20°C to +75°C. Color Code: Black, red, white, and green.

  • UL Classified CMR/CL3R
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Control and Instrumentation Cables
Product Number 70195311
Product Name Multiconductor Cable; 2; 22 AWG; 7 x 30; 0.141 in.; 0.010 in.; Vinyl; 0.020 in.
Product Type Multiconductor Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
Connecting cable - 706-100/609-300 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers