Olympic Wire and Cable Corporation Cable; 6 Cond; 24 AWG; 7x32; TC + TC Drain; Overall Shld; 300 V; 0.205ö OD; VW-1 2826

Description
Overall Shielded Multi-Conductor Cables, Aluminum Mylar Shield Material For your computer requirements. U.L. style 2464 (300 V) CSA S-R PVC. Available in both single conductors and twisted pairs. Both are 24 gauge (7 × 32), tinned copper, vinyl insulated, overall aluminum mylar shield, 24 AWG stranded tinned copper drain wire, and chrome vinyl jacket. Passes the VW-1 (FR-1) vertical flame test.
Description
Overall Shielded Multi-Conductor Cables, Aluminum Mylar Shield Material For your computer requirements. U.L. style 2464 (300 V) CSA S-R PVC. Available in both single conductors and twisted pairs. Both are 24 gauge (7 × 32), tinned copper, vinyl insulated, overall aluminum mylar shield, 24 AWG stranded tinned copper drain wire, and chrome vinyl jacket. Passes the VW-1 (FR-1) vertical flame test.

Suppliers

Company
Product
Description
Supplier Links
Cable; 6 Cond; 24 AWG; 7x32; TC + TC Drain; Overall Shld; 300 V; 0.205ö OD; VW-1 - 70195333 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 6 Cond; 24 AWG; 7x32; TC + TC Drain; Overall Shld; 300 V; 0.205ö OD; VW-1
70195333
Cable; 6 Cond; 24 AWG; 7x32; TC + TC Drain; Overall Shld; 300 V; 0.205ö OD; VW-1 70195333
Overall Shielded Multi-Conductor Cables, Aluminum Mylar Shield Material For your computer requirements. U.L. style 2464 (300 V) CSA S-R PVC. Available in both single conductors and twisted pairs. Both are 24 gauge (7 × 32), tinned copper, vinyl insulated, overall aluminum mylar shield, 24 AWG stranded tinned copper drain wire, and chrome vinyl jacket. Passes the VW-1 (FR-1) vertical flame test.

Overall Shielded Multi-Conductor Cables, Aluminum Mylar Shield Material
For your computer requirements. U.L. style 2464 (300 V) CSA S-R PVC. Available in both single conductors and twisted pairs. Both are 24 gauge (7 × 32), tinned copper, vinyl insulated, overall aluminum mylar shield, 24 AWG stranded tinned copper drain wire, and chrome vinyl jacket. Passes the VW-1 (FR-1) vertical flame test.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70195333
Product Name Cable; 6 Cond; 24 AWG; 7x32; TC + TC Drain; Overall Shld; 300 V; 0.205ö OD; VW-1
Product Category Cable
Cable Jacket Vinyl
Cable Insulation Vinyl
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534019 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details
FEP Multiconductor Cable - AS 632-2SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details