Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working Voltage: 600 except where noted. UL Style 2509 except where noted.
Unshielded Audio Vinyl Control Multiconductor Cable, 18 AWG, Chrome Vinyl Jacket, 16⁄30 Stranded
Temperature Rating: –20°C to +80°C. Stranded tinned copper. Vinyl insulated conductors cabled. Chrome vinyl jacket. Suggested Working Voltage: 600 except where noted. UL Style 2509 except where noted.
| Allied Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Multiconductor Cables | Audio Cables |
| Product Number | 70194784 | 70194771 |
| Product Name | AUDIO CABLE, UNSHIELD, VINYL CONTROL, 18AWG STRAND (16X30), 6 COND | Multiconductor Cable, Unshielded; 6; 18AWG; 16 x 30; 0.290 in.; 0.017 in. |
| Product Category | Cable | Cable |
| Cable Insulation | Vinyl | |
| Cable Conductor | Copper | |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |