Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200.
Applications
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 70194747 |
| Product Name | Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.364 in.; 0.010 in.; Color-Coded Vinyl |
| Product Category | Cable |
| Cable Type | Twisted Pair |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |