Olympic Wire and Cable Corporation Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.304 in.; 0.010 in.; Color-Coded Vinyl 2015

Description
Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay Control Cable Electronic Computer Cable Interconnecting Cables PA Systems Remote Control Circuits Telephone and Telemetering Connecting Cable
Description
Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay Control Cable Electronic Computer Cable Interconnecting Cables PA Systems Remote Control Circuits Telephone and Telemetering Connecting Cable

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.304 in.; 0.010 in.; Color-Coded Vinyl
70194745
Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.304 in.; 0.010 in.; Color-Coded Vinyl 70194745
Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems Low Voltage Relay Control Cable Electronic Computer Cable Interconnecting Cables PA Systems Remote Control Circuits Telephone and Telemetering Connecting Cable

Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V
Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200.
Applications

  • Unbalanced Intercom Systems
  • Low Voltage Relay Control Cable
  • Electronic Computer Cable
  • Interconnecting Cables
  • PA Systems
  • Remote Control Circuits
  • Telephone and Telemetering Connecting Cable
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Network Cables
Product Number 70194745
Product Name Cable, Unshielded; 15; 22 AWG; 7 x 30; 0.304 in.; 0.010 in.; Color-Coded Vinyl
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data