Olimex, Ltd. Evaluation Boards - Embedded - MCU, DSP - RK3188-SOM RK3188-SOM

Description
Manufacturer: Olimex LTD Win Source Part Number: 793245-RK3188-SOM Type: MPU Core Processor: ARM Cortex-A9 For Use With/Related Products: RK3188 Mounting: Fixed Contents: Board(s) Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Olimex LTD Win Source Part Number: 793245-RK3188-SOM Type: MPU Core Processor: ARM Cortex-A9 For Use With/Related Products: RK3188 Mounting: Fixed Contents: Board(s) Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - RK3188-SOM - 793245-RK3188-SOM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - RK3188-SOM
793245-RK3188-SOM
Evaluation Boards - Embedded - MCU, DSP - RK3188-SOM 793245-RK3188-SOM
Manufacturer: Olimex LTD Win Source Part Number: 793245-RK3188-SOM Type: MPU Core Processor: ARM Cortex-A9 For Use With/Related Products: RK3188 Mounting: Fixed Contents: Board(s) Board Type: Evaluation Platform Categories: Development Boards, Kits, Programmers Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Olimex LTD
Win Source Part Number: 793245-RK3188-SOM
Type: MPU
Core Processor: ARM Cortex-A9
For Use With/Related Products: RK3188
Mounting: Fixed
Contents: Board(s)
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 1188-1162-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1188-1162-ND
Embedded MCU, DSP Evaluation Boards 1188-1162-ND
RK3188 EVAL BRD

RK3188 EVAL BRD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 793245-RK3188-SOM 1188-1162-ND
Product Name Evaluation Boards - Embedded - MCU, DSP - RK3188-SOM Embedded MCU, DSP Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products