Olimex, Ltd. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP PIC32-HMZ144

Description
Win Source Part Number: 1344471-PIC32-HMZ144 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 32-Bit Core Processor: MIPS32® microAptiv™ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC32MZ2048 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Olimex LTD Base Product Number: PIC32 Suggested Programming Environment: MPLAB X Interconnect System: UEXT
Request a Quote Datasheet
Description
Win Source Part Number: 1344471-PIC32-HMZ144 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 32-Bit Core Processor: MIPS32® microAptiv™ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC32MZ2048 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Olimex LTD Base Product Number: PIC32 Suggested Programming Environment: MPLAB X Interconnect System: UEXT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1344471-PIC32-HMZ144 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1344471-PIC32-HMZ144
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1344471-PIC32-HMZ144
Win Source Part Number: 1344471-PIC32-HMZ144 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 32-Bit Core Processor: MIPS32® microAptiv™ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC32MZ2048 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Olimex LTD Base Product Number: PIC32 Suggested Programming Environment: MPLAB X Interconnect System: UEXT

Win Source Part Number: 1344471-PIC32-HMZ144
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: PIC®
Type: MCU 32-Bit
Core Processor: MIPS32® microAptiv™
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: PIC32MZ2048
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Olimex LTD
Base Product Number: PIC32
Suggested Programming Environment: MPLAB X
Interconnect System: UEXT

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 1188-1160-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
1188-1160-ND
Embedded MCU, DSP Evaluation Boards 1188-1160-ND
PIC32MZ2048 PIC® MIPS32® microAptiv™ MCU 32-Bit Embedded Evaluation Board

PIC32MZ2048 PIC® MIPS32® microAptiv™ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - PIC32-HMZ144 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
PIC32-HMZ144
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards PIC32-HMZ144
PIC32MZ2048 EVAL BRD

PIC32MZ2048 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - PIC / DSPIC
PIC32-HMZ144
Development Boards & Kits - PIC / DSPIC PIC32-HMZ144
Development Boards & Kits - PIC / DSPIC PIC32MZ2048ECG Development Board

Development Boards & Kits - PIC / DSPIC PIC32MZ2048ECG Development Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1344471-PIC32-HMZ144 1188-1160-ND PIC32-HMZ144 PIC32-HMZ144
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - PIC / DSPIC
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-5454+,50-5000 MHZ - TB-501-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2027609 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-GNSS-TM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers