Olimex, Ltd.
Solenoids
DOOR-LOCK
Description
SOLENOID PULL 12V
Request a Quote
Email Supplier
Datasheet
Description
SOLENOID PULL 12V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Solenoids |
|
Product Number
|
1188-DOOR-LOCK-ND |
|
Product Name
|
Solenoids |
|
DC
|
Rated for DC Operation; 12VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Stroke
14 mm (0.5512 inch)
Life Cycles
2.00E6 to 1.00E7 cycles
DC
Rated for DC Operation; 4.1- 415 VDC
View Details
Maximum Stroke
26 mm (1.02 inch)
DC
12 v
Construction
Push/Pull
View Details
Tiny-Clutch | Helander Products, Inc.
AC
Rated for AC Operation; 120VAC
Continuous Duty
Rated for Continuous Duty
Power Rating
6.8 DC watts or AC VA
View Details