Olimex, Ltd. Boxes BOX-LIME-SILVER

Description
"BOX ALUM BLACK/SLV 3.94""LX2.56""W"
Request a Quote Datasheet
Description
"BOX ALUM BLACK/SLV 3.94""LX2.56""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - BOX-LIME-SILVER-ND - DigiKey
Thief River Falls, MN, United States
"BOX ALUM BLACK/SLV 3.94""LX2.56""W"

"BOX ALUM BLACK/SLV 3.94""LX2.56""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number BOX-LIME-SILVER-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers