The Allwinner A20 is a dual-core ARM Cortex-A7 application processor designed for tablet and smart TV applications, integrating an ARM Mali400 MP2 GPU, video decoding up to 2160p, and HDMI with HDCP output. It supports DDR3/DDR3L/DDR2 SDRAM and NAND flash boot, with interfaces including USB 2.0 OTG, SATA, GMAC, LVDS, RGB LCD, and multiple audio and video inputs. The device is packaged in a 441-ball FBGA with a 19x19x1.4mm footprint and 0.80mm ball pitch. Operating conditions include a 1.8V to 3.6V I/O supply voltage, 0.7V to 1.4V core supply, and a commercial temperature range of -20°C to +70°C. The processor is pin-compatible with the A10 series.
ARM Microcontrollers - MCU Product overview: A20 from Olimex is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-A20 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-A20 |
| Product Name | Embedded Microcontroller MCU |