Ole Wolff Electronics, Inc. Speakers OWS-4065T-4C

Description
Speaker 100Hz ~ 20kHz Top
Request a Quote Datasheet
Description
Speaker 100Hz ~ 20kHz Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-4065T-4C-ND - DigiKey
Thief River Falls, MN, United States
Speaker 100Hz ~ 20kHz Top

Speaker 100Hz ~ 20kHz Top

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-4065T-4C-ND
Product Name Speakers
Resonance Frequency 420 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 7 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 150 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details