Ole Wolff Electronics, Inc. Speakers OWS-2879CW110A-4A

Description
SPEAKER 4OHM 2W 103DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 2W 103DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-2879CW110A-4A-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 2W 103DB

SPEAKER 4OHM 2W 103DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-2879CW110A-4A-ND
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details