Ole Wolff Electronics, Inc. Speakers OWS-151540S-8

Description
SPEAKER 8OHM 800MW TOP PORT 92DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 800MW TOP PORT 92DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-151540S-8DKR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 800MW TOP PORT 92DB

SPEAKER 8OHM 800MW TOP PORT 92DB

Buy Now Datasheet
Speakers - 3949-OWS-151540S-8TR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 800MW TOP PORT 92DB

SPEAKER 8OHM 800MW TOP PORT 92DB

Buy Now Datasheet
Speakers - 3949-OWS-151540S-8CT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 800MW TOP PORT 92DB

SPEAKER 8OHM 800MW TOP PORT 92DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-151540S-8DKR-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
Home Audio, Outdoor Speaker - Voyager RK5 Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 5 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details