Ole Wolff Electronics, Inc. Speakers OWS-142550TA-4

Description
SPEAKER 4 OHM 2W TOP PORT 80DB
Request a Quote Datasheet
Description
SPEAKER 4 OHM 2W TOP PORT 80DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWS-142550TA-4-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4 OHM 2W TOP PORT 80DB

SPEAKER 4 OHM 2W TOP PORT 80DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWS-142550TA-4-ND
Product Name Speakers
Resonance Frequency 430 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details