Ole Wolff Electronics, Inc. Speakers OWR-5088TA-32

Description
Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 3949-OWR-5088TA-32-ND - DigiKey
Thief River Falls, MN, United States
Speaker

Speaker

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 3949-OWR-5088TA-32-ND
Product Name Speakers
Resonance Frequency 70 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speaker - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
 - 3643278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 25 watts
Impedance 8 ohms
Frequency Response 90 to 19000 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, Home Theater Speaker - SoundWare - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details