BUZZER PIEZO 3.0V 12.0X3.0MM SUR
BUZZER PIEZO 3.0V 12.0X3.0MM SUR
BUZZER PIEZO 3.0V 12.0X3.0MM SUR
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 3949-OWPB-121230SA-20-3CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 2000 Hz |