BUZZER MAGNETIC 3V 4X4MM SMD
BUZZER MAGN 3V 4X4MM W SMD
BUZZER MAGNETIC 3V 4X4MM SMD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 3949-OWMB-404020SA-40-17CT-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 4000 Hz |