FIXED IND 100UH 1A 377 MOHM SMD
FIXED IND 100UH 1A 377 MOHM SMD
FIXED IND 100UH 1A 377 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3949-OWINR8040-101TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| DCR | 0.3770 ohms |