Ole Wolff Electronics, Inc. Fixed Inductors OWINR6045-680

Description
FIXED IND 68UH 1A 376 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 68UH 1A 376 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3949-OWINR6045-680CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 1A 376 MOHM SMD

FIXED IND 68UH 1A 376 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR6045-680DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 1A 376 MOHM SMD

FIXED IND 68UH 1A 376 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWINR6045-680TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 1A 376 MOHM SMD

FIXED IND 68UH 1A 376 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3949-OWINR6045-680CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
DCR 0.3760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details