Ole Wolff Electronics, Inc. Fixed Inductors OWIHPM201610-4R7

Description
FIXED IND 4.7UH 2A 160 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2A 160 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3949-OWIHPM201610-4R7TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 2A 160 MOHM SMD

FIXED IND 4.7UH 2A 160 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWIHPM201610-4R7DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 2A 160 MOHM SMD

FIXED IND 4.7UH 2A 160 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 3949-OWIHPM201610-4R7CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 2A 160 MOHM SMD

FIXED IND 4.7UH 2A 160 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3949-OWIHPM201610-4R7TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Configuration Fixed
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details