FIXED IND 6.8UH 2.4A 175 MOHM
FIXED IND 6.8UH 2.4A 175 MOHM
FIXED IND 6.8UH 2.4A 175 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3949-OWIHP0420M-6R8TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Carbonyl Powder |
| Configuration | Fixed |