FIXED IND 10UH 2.3A 243 MOHM SMD
FIXED IND 10UH 2.3A 243 MOHM SMD
FIXED IND 10UH 2.3A 243 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3949-OWIHP0420-100CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| DCR | 0.2430 ohms |