Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TMB-7040 |
| Product Name | Toughmet High Temperature Bushings (TMB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.7547 to 2.7559 inch (69.97 to 70.00 mm) |
| Housing Bore | 2.9528 to 2.9587 inch (75.00 to 75.15 mm) |
| Bearing ID | 2.7559 inch (70.00 mm) |