OILES America Corporation Toughmet High Temperature Bushings (TMB) TMB-6530

Description
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
Datasheet
Description
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toughmet High Temperature Bushings (TMB) - TMB-6530 - OILES America Corporation
Concord, NC, USA
Toughmet High Temperature Bushings (TMB)
TMB-6530
Toughmet High Temperature Bushings (TMB) TMB-6530
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.

Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number TMB-6530
Product Name Toughmet High Temperature Bushings (TMB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 2.5579 to 2.5591 inch (64.97 to 65.00 mm)
Housing Bore 2.7559 to 2.7618 inch (70.00 to 70.15 mm)
Bearing ID 2.5591 inch (65.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Bushing - 19615546 - Radwell International
Accurate Bushing Company, Inc.
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details