OILES America Corporation Toughmet High Temperature Bushings (TMB) TMB-2830

Description
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
Datasheet
Description
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toughmet High Temperature Bushings (TMB) - TMB-2830 - OILES America Corporation
Concord, NC, USA
Toughmet High Temperature Bushings (TMB)
TMB-2830
Toughmet High Temperature Bushings (TMB) TMB-2830
Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.

Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number TMB-2830
Product Name Toughmet High Temperature Bushings (TMB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1015 to 1.1024 inch (27.98 to 28.00 mm)
Housing Bore 1.2598 to 1.2657 inch (32.00 to 32.15 mm)
Bearing ID 1.1024 inch (28.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 02G HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Custom Tilt Pad Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Standard Pads Have Babbitt Lining; (Lined Bearing Surface)
Body Standard Pads are Steel
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details