Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TMB-2820 |
| Product Name | Toughmet High Temperature Bushings (TMB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 1.1015 to 1.1024 inch (27.98 to 28.00 mm) |
| Housing Bore | 1.2598 to 1.2657 inch (32.00 to 32.15 mm) |
| Bearing ID | 1.1024 inch (28.00 mm) |