Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TMB-1815 |
| Product Name | Toughmet High Temperature Bushings (TMB) |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.7080 to 0.7087 inch (17.98 to 18.00 mm) |
| Housing Bore | 0.7874 to 0.7933 inch (20.00 to 20.15 mm) |
| Bearing ID | 0.7087 inch (18.00 mm) |