OILES America Corporation OILES 500 SP Metric Flanged Bushings (SPF) SPF-5050

Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet
Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 500 SP Metric Flanged Bushings (SPF) - SPF-5050 - OILES America Corporation
Concord, NC, USA
OILES 500 SP Metric Flanged Bushings (SPF)
SPF-5050
OILES 500 SP Metric Flanged Bushings (SPF) SPF-5050
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number SPF-5050
Product Name OILES 500 SP Metric Flanged Bushings (SPF)
Bushing Type Flanged
Design Units Metric
Shaft OD 1.9685 inch (50.00 mm)
Bearing ID 1.9705 to 1.9715 inch (50.05 to 50.08 mm)
Bearing OD 2.3638 to 2.3646 inch (60.04 to 60.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 1015 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details