OILES America Corporation OILES 500 SP Metric Flanged Bushings (SPF) SPF-1012

Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet
Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 500 SP Metric Flanged Bushings (SPF) - SPF-1012 - OILES America Corporation
Concord, NC, USA
OILES 500 SP Metric Flanged Bushings (SPF)
SPF-1012
OILES 500 SP Metric Flanged Bushings (SPF) SPF-1012
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number SPF-1012
Product Name OILES 500 SP Metric Flanged Bushings (SPF)
Bushing Type Flanged
Design Units Metric
Shaft OD 0.3937 inch (10.00 mm)
Bearing ID 0.3947 to 0.3953 inch (10.03 to 10.04 mm)
Bearing OD 0.5521 to 0.5525 inch (14.02 to 14.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3150 inch (8.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Snap Bushings - SB-2500-31 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.9700 inch (50.04 mm)
View Details
IRR: Inner Ring Races - IRR-7 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 7.0000 inch (177.80 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details