OILES America Corporation OILES 500SP Teflon Metric Bushings - Water Applications (SPBL) SPBL-354550

Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet
Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 500SP Teflon Metric Bushings - Water Applications (SPBL) - SPBL-354550 - OILES America Corporation
Concord, NC, USA
OILES 500SP Teflon Metric Bushings - Water Applications (SPBL)
SPBL-354550
OILES 500SP Teflon Metric Bushings - Water Applications (SPBL) SPBL-354550
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number SPBL-354550
Product Name OILES 500SP Teflon Metric Bushings - Water Applications (SPBL)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.3780 inch (35.00 mm)
Bearing ID 1.3799 to 1.3809 inch (35.05 to 35.08 mm)
Bearing OD 1.7730 to 1.7736 inch (45.03 to 45.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-875-11 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6710 inch (17.04 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
IRR: Inner Ring Races - IRR-3/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7500 inch (19.05 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0812 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details