OILES America Corporation OILES 500 SP Metric Bushings (SPB) SPB-405020

Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet
Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 500 SP Metric Bushings (SPB) - SPB-405020 - OILES America Corporation
Concord, NC, USA
OILES 500 SP Metric Bushings (SPB)
SPB-405020
OILES 500 SP Metric Bushings (SPB) SPB-405020
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number SPB-405020
Product Name OILES 500 SP Metric Bushings (SPB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.5748 inch (40.00 mm)
Bearing ID 1.5758 to 1.5768 inch (40.02 to 40.05 mm)
Bearing OD 1.9689 to 1.9695 inch (50.01 to 50.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details