OILES America Corporation OILES 500 SP Metric Bushings (SPB) SPB-303830

Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet
Description
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OILES 500 SP Metric Bushings (SPB) - SPB-303830 - OILES America Corporation
Concord, NC, USA
OILES 500 SP Metric Bushings (SPB)
SPB-303830
OILES 500 SP Metric Bushings (SPB) SPB-303830
Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Oiles 500 series bearings incorporate high quality copper alloy based metals with engineered solid lubricant plugs. These bearings are designed to accommodate a wide variety of application requirements demanded by today's equipment. Precise tolerances utilizing strategic plug location and plug compounds ensure performance delivery and lubrication free service. This bearing style is available in standard inch, metric and made to order sizes. 500 series bearings provide extreme temperature limits and high load capacity performance. Available in journal style bearings and flat wear plate.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number SPB-303830
Product Name OILES 500 SP Metric Bushings (SPB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.1811 inch (30.00 mm)
Bearing ID 1.1819 to 1.1827 inch (30.02 to 30.04 mm)
Bearing OD 1.5752 to 1.5758 inch (40.01 to 40.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-1/4-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.2500 inch (57.15 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 01O DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details