Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.
| OILES America Corporation | |
|---|---|
| Product Category | Thrust Bearings |
| Product Number | LFW-2415 |
| Product Name | Drymet Low Friction Washers (LFW) |
| Type | Thrust Washer |
| Application | Automotive; General Industry |
| Design Units | Metric |
| Bore | 0.9449 inch (24.000 mm) |
| Outside Diameter | 1.6535 inch (42.000 mm) |