Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free.
| OILES America Corporation | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | LFF-3530 |
| Product Name | Drymet Lead Free Flanged Bushings (LFF) |
| Bushing Type | Flanged |
| Design Units | Metric |
| Shaft OD | 1.3760 to 1.3681 inch (34.95 to 34.75 mm) |
| Housing Bore | 1.4173 to 1.4183 inch (36.00 to 36.02 mm) |
| Bearing ID | 1.3780 inch (35.00 mm) |