OILES America Corporation Drymet Lead Free Bushings (LFB) LFB-6560

Description
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.
Datasheet
Description
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drymet Lead Free Bushings (LFB) - LFB-6560 - OILES America Corporation
Concord, NC, USA
Drymet Lead Free Bushings (LFB)
LFB-6560
Drymet Lead Free Bushings (LFB) LFB-6560
Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.

Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins layered over a special sintered bronze layer integrated into the rigid steel backing. LF provides superior low friction performance. Oiles offers a diverse family of thin walled, low friction, multi-layered bearings. Styles are available in straight bore, flanged washers, plates and made-to-order types. Oiles has several engineered solution bearing types each having an unique operational characteristics and each designed to perform lubrication free. Oiles multi layered bearings incorporate two or three strategic layers to provide superior long life performance. The first layer, Oiles integrates various proprietary steel alloyed backing for rigidity and structural integrity. Second, a controlled layer of proprietary sintered bronze is fused to the steel backing. Third, Oiles integrates proprietary low friction bearing surfaces to create the world's finest thin walled bearing.

Supplier's Site Datasheet

Technical Specifications

  OILES America Corporation
Product Category Plain Bearings and Sleeve Bearings
Product Number LFB-6560
Product Name Drymet Lead Free Bushings (LFB)
Bushing Type Sleeve
Design Units Metric
Shaft OD 2.5589 to 2.5577 inch (65.00 to 64.97 mm)
Housing Bore 2.7559 to 2.7571 inch (70.00 to 70.03 mm)
Bearing ID 2.5591 inch (65.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
MLG™ Filament Wound Composite Plain Bearings - 04 MLG - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details